Products specifications

Package Tape & Reel (TR)
Product Status Active
Type Wirewound
Inductance 450 nH
Tolerance ±20%
Current Rating (Amps) 45 A
Current - Saturation (Isat) 48A
Shielding Shielded
DC Resistance (DCR) 0.8mOhm Max
Operating Temperature -40°C ~ 130°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.571" L x 0.512" W (14.50mm x 13.00mm)
Height - Seated (Max) 0.256\
Ultra Librarian 3D Model Ultra Librarian PG0434.401NLT CAD Model

Description

NULL

You May Also Be Interested in

Delevan
FIXED IND 1.5UH 548MA 500MOHM SM
Need more? Email Us
ECAD model for 1008R-152J
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC
Bourns Inc.
FIXED IND 1MH 1.9A 244 MOHM SMD
Need more? Email Us
ECAD model for PM2110-102K-RC
Sumida America Components Inc.
FIXED IND 10UH 5.3A 22 MOHM TH
Need more? Email Us
ECAD model for RCH110NP-100M
Eaton Bussmann
FIXED IND 7.8UH 10A 19.4MOHM SMD
Need more? Email Us
ECAD model for HCMA1305-7R8-R
EPCOS (TDK)
FIXED IND 150UH 410MA 1.5OHM SMD
Need more? Email Us
ECAD model for B82442T1154K050
Abracon LLC
FIXED IND 33UH 2A 100 MOHM SMD
Need more? Email Us
ECAD model for ASPI-0804T-330M-T
TDK Corporation
FIXED IND 180NH 70A 0.18MOHM SMD
Lowest to $2.9771
ECAD model for VLBS1007083T-R18L
TDK Corporation
FIXED IND 6.8UH 1.15A 116MOHM SM
Need more? Email Us
ECAD model for VLCF4024T-6R8N1R1-2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention