Products specifications

Win Source Part Number 2000731-PM2180.034NL
Package Tray
Product Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 1.02 mH
ET (Volt-Time) 22VµS
Turns Ratio - Primary 3:4CT
Mounting Type Surface Mount
Size / Dimension 0.319" L x 0.280" W (8.10mm x 7.10mm)
Height - Seated (Max) 0.200" (5.08mm)
Operating Temperature -40°C ~ 125°C
Grade -
Win Source Part Number Cross
Manufacturer Pulse
Category Transformers
Packaging Tray
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian PM2180.034NL CAD Model

Description

The PM2180.034NL is a common mode choke manufactured by Pulse Electronics. It is designed to suppress common mode noise in electronic circuits, typically found in power supplies, communication lines, and signal interfaces. Common mode chokes are passive components that attenuate noise signals that are common to multiple conductors, while allowing differential signals to pass through with minimal attenuation.

Applications

  • Power Supplies: Used in AC-DC and DC-DC power supplies to reduce common mode noise generated by switching circuits.
  • Communication Lines: Suppresses noise on data and signal lines, improving signal integrity in Ethernet, USB, and other communication interfaces.
  • Motor Drives: Reduces noise generated by motor drives, preventing interference with other electronic equipment.
  • Inverters: Minimizes noise emissions from inverters used in solar power systems and other applications.
  • LED Lighting: Suppresses noise generated by LED drivers, ensuring compliance with EMC standards.

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  • Low Differential Mode Attenuation: Allows differential signals to pass through with minimal signal loss.
  • High Impedance: Presents a high impedance to common mode currents, effectively blocking noise.
  • Compact Size: Small footprint for space-saving installation.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • High Current Capability: Capable of handling significant current flow without saturation.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference (EMI) and improves electromagnetic compatibility (EMC).
  • Enhanced Signal Integrity: Minimizes noise on signal lines, improving data transmission accuracy.
  • Reduced Noise Emissions: Reduces noise emissions from electronic equipment, complying with regulatory standards.
  • Increased System Reliability: Prevents noise from interfering with sensitive electronic circuits.
  • Simplified Design: Easy to integrate into existing circuit designs.

Technical Specifications (Typical):

  • Inductance: (Consult the datasheet for specific value)
  • Rated Current: (Consult the datasheet for specific value)
  • DC Resistance: (Consult the datasheet for specific value)
  • Operating Temperature: (Consult the datasheet for specific value)
  • Package Type: Through-Hole

You May Also Be Interested in

Pulse
H1338NL
Lowest to $12.6778
ECAD model for H1338NL
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
Bourns Inc.
TRANSF BMS CMC 6.4KVDC 6 PIN
Lowest to $5.8853
ECAD model for SM91534AL-E
Pulse
MODULE PC CARD SNGL LAN 16PCMCIA / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for H0009
Pulse
XFRMR ISDN-S 1:1/1:1 22MH SMD
Lowest to $8.1885
ECAD model for T5008NLT
Bel Fuse Inc.
MODULE XFRMR LAN GIGABIT 24P SMD
Need more? Email Us
ECAD model for S558-5999-AC-F
Pulse
MODULE 10BASE-T INTRFACE 1:1.414
Need more? Email Us
ECAD model for E2009QNL
TDK Corporation
Pulse transformers
Lowest to $0.5620
ECAD model for TLA-3T106LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention