Products specifications

Manufacturer Pulse
Win Source Part Number 343319-ST4225
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST4225 CAD Model

Description

The ST4225 is a surface mount power inductor manufactured by Pulse Electronics. These inductors are designed for use in various power supply applications, providing efficient energy storage and filtering capabilities. The ST4225 series is known for its compact size, low DC resistance, and high current handling capabilities, making it suitable for modern electronic devices where space and efficiency are paramount.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in various power supply units (PSUs) for filtering and energy storage.
  • Notebook Computers: Utilized within laptop power management circuits to regulate power to different components.
  • Handheld Devices: Found in smartphones, tablets, and other portable devices for power conditioning and filtering.
  • Point-of-Load (POL) Converters: Integrated into POL converters located near the load to provide localized power regulation.

Features

  • Surface Mount Design: Allows for automated assembly and compact board layouts.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • High Saturation Current: Enables the inductor to handle high current levels without significant inductance drop.
  • Compact Size: Optimizes space utilization on PCBs, making it suitable for small form factor applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Low DCR and high saturation current contribute to efficient power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding components.
  • Compact Design: Small form factor allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent performance in demanding environments.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.

Additional Details

The ST4225 inductor is typically constructed with a ferrite core and features a shielded design to minimize EMI. Specific electrical characteristics, such as inductance value, saturation current, and DC resistance, vary depending on the specific part number within the ST4225 series. These inductors are designed to operate over a wide temperature range, making them suitable for various operating conditions. Detailed datasheets are available from Pulse Electronics, providing comprehensive electrical and mechanical specifications.

You May Also Be Interested in

Lumberg
Male crimp contact positive 2.5mm
Need more? Email Us
ECAD model for LC4-CP 11-1 2.5
Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
Bulgin
CONN BLNK POLARIZ PIN BLK 1=10PC / Connector Blanking/Polarizing Pin Black
Need more? Email Us
ECAD model for SA3147
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ECAD model for ZPF000000000036286
TE Connectivity
D38999/27HB99SD / 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for D38999/27HB99SD
TE Connectivity
CONN BACKSHELL ADPT SZ 15D OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Need more? Email Us
ECAD model for TXR40AB90-1410AI
Amphenol Industrial Operations
CONN PLUG MALE 10P SILV SLDR CUP / 10 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for AIT6-18-1PWS
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX
TE Connectivity
Conn Rcpt Hsg Male 14POS Pnl Mnt
Need more? Email Us
ECAD model for B81510F16-14A1[V001]

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention