EN
  • EN
  • DE

T1009T

Part No T1009T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195188-T1009T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1009T CAD Model

Description

The T1009T is a surface mount Ethernet pulse transformer manufactured by Pulse Electronics. It's primarily used for providing electrical isolation and common-mode noise filtering in 10/100/1000Base-T Ethernet applications. The transformer isolates the Ethernet PHY chip from the network cable, protecting it from voltage surges and noise that can damage sensitive components.

Applications

  • Ethernet Network Interface Cards (NICs): Commonly found in NICs for desktops, laptops, and servers to provide essential electrical isolation and signal conditioning.
  • Routers and Switches: Used in networking equipment to isolate individual ports, enhancing network stability and preventing ground loops.
  • Embedded Systems: Integrated into embedded devices requiring Ethernet connectivity, such as industrial control systems, IoT gateways, and medical devices.
  • Power over Ethernet (PoE) Devices: Suitable for PoE applications where isolation is critical for both data transmission and power delivery.
  • Industrial Ethernet Equipment: Designed for use in harsh industrial environments where robust and reliable Ethernet communication is essential.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving reliability.
  • High Isolation Voltage: Provides a robust barrier against voltage transients and surges, protecting connected equipment.
  • Common Mode Noise Rejection: Effectively suppresses common mode noise, improving signal integrity and reducing errors.
  • Compact Footprint: Optimizes board space utilization, allowing for smaller and more densely packed designs.
  • RoHS Compliant: Adheres to environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Improved Signal Integrity: Enhances the quality and reliability of Ethernet signals, minimizing data loss and errors.
  • Enhanced Electrical Safety: Protects connected devices from voltage spikes and ground loops, preventing damage and ensuring safety.
  • Reduced Noise Interference: Minimizes the impact of external noise sources, maintaining stable and consistent network performance.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Increased System Reliability: Contributes to the overall robustness and longevity of Ethernet-based systems.

Additional Details

The T1009T is designed to meet or exceed IEEE 802.3 standards for Ethernet pulse transformers. It typically features a ferrite core for optimal performance and is constructed with tightly controlled winding parameters to achieve precise impedance matching. Key electrical specifications include insertion loss, return loss, and crosstalk, all of which are carefully optimized for Ethernet applications. This transformer is often paired with Ethernet PHY chips from leading manufacturers like Broadcom, Realtek, and Marvell. The operating temperature range is typically wide enough to accommodate industrial applications. The package is designed to withstand standard reflow soldering processes during PCB assembly.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2338 $67.0140
65+ $1.8330 $119.1450
100+ $1.7764 $177.6400
135+ $1.7186 $232.0110
175+ $1.6609 $290.6575
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess