EN
  • EN
  • DE

T1042T

Part No T1042T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195210-T1042T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1042T CAD Model

Description

The Pulse T1042T is a specifically designed isolation transformer utilized within various networking and telecommunications equipment. Its key feature is providing galvanic isolation, essential for reducing common-mode noise and safeguarding sensitive electronics from voltage surges and ground loop issues.

Applications:

  • Ethernet interfaces (10/100/1000Base-T)
  • Networking devices such as routers and switches
  • Telecommunications infrastructure
  • Data transmission lines
  • Power over Ethernet (PoE) systems

Features:

  • High isolation voltage to meet regulatory requirements
  • Excellent common-mode rejection ratio (CMRR)
  • Broadband performance characteristics
  • Small form factor for efficient board layout
  • Low insertion loss for minimal signal degradation
  • Surface mount technology (SMT) compatibility
  • RoHS compliant, adhering to environmental safety standards

Benefits:

  • Enhanced Signal Integrity: The galvanic isolation effectively minimizes noise and interference, which results in clearer and more reliable data transmission.
  • Protection of Circuitry: It shields sensitive circuits from voltage spikes and ground loops, enhancing system reliability and preventing potential damage to components.
  • Optimized Network Stability: By reducing common-mode noise, the transformer contributes to a more stable and efficient network, leading to improved overall performance.
  • Space-Efficient Design: The compact form factor facilitates easy integration into space-constrained applications, optimizing board layout and design.
  • Dependable Performance: Designed for long-term reliability and consistent operation in demanding environments.

Additional Details:

The Pulse T1042T is commonly employed in Ethernet applications needing at least 1500Vrms isolation. Its structure comprises a meticulously crafted winding configuration, minimizing leakage inductance and maximizing common-mode noise rejection. Designed for automated assembly processes, it helps reduce manufacturing expenses. The materials used meet industry standards for flammability and environmental safety.

Essential electrical specifications include impedance matching, insertion loss characteristics across the working frequency band, return loss, and common-mode rejection ratio. Adherence to these specifications is crucial for maintaining high-quality signals in high-speed data communication. Detailed technical specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess