EN
  • EN
  • DE

HYB18T1G160C2C-3S

Part No HYB18T1G160C2C-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941945-HYB18T1G160C2C-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T1G160C2C-3S CAD Model

Description

The HYB18T1G160C2C-3S is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. This memory module is designed for high-performance computing and data-intensive applications requiring fast data access and large storage capacity. It features a high bandwidth and low latency, making it suitable for demanding tasks such as video processing, gaming, and server applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Graphics Cards
  • Gaming Consoles

Features:

  • 1Gb Capacity: Provides ample memory for demanding applications.
  • DDR2 Technology: Offers higher bandwidth and lower power consumption compared to DDR.
  • High Speed Data Transfer: Enables fast data access and processing.
  • Low Latency: Reduces delays in memory access.
  • 240-Pin DIMM: Standard form factor for desktop computers.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Memory Capacity: Allows for running more applications simultaneously.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance.
  • Easy Installation: Simple to install in compatible systems.

Additional Details:

The HYB18T1G160C2C-3S operates at a clock frequency of up to 667 MHz, providing a high data transfer rate. It requires a 1.8V power supply. The module is designed to meet the JEDEC standards for DDR2 SDRAM. Detailed specifications can be found in the Qimonda datasheet for this part number, including parameters such as CAS latency, timings, and operating temperature range. Proper installation and configuration are essential for optimal performance. The module is designed for use in systems that support DDR2 memory and meet the required specifications. Its high capacity and speed make it a suitable choice for users seeking to improve their system's performance and memory capacity.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess