EN
  • EN
  • DE

HYB18T1G800CF-3S

Part No HYB18T1G800CF-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 128Mx8 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942026-HYB18T1G800CF-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T1G800CF-3S CAD Model

Description

The HYB18T1G800CF-3S is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. It is designed for use in a wide range of applications requiring high-speed memory access, including PCs, laptops, servers, and embedded systems. This particular module has a capacity of 1 Gigabit (1Gbit) organized as 128M x 8.

Applications:

  • Personal Computers (PCs): Used as system memory for desktop computers.
  • Laptops: Provides the main memory for portable computers.
  • Servers: Used in server systems for handling large amounts of data.
  • Embedded Systems: Integrated into embedded devices requiring significant memory capacity.
  • Graphics Cards: May be used as memory on older graphics cards.

Features:

  • DDR2 Technology: Offers improved performance and power efficiency compared to DDR.
  • 1Gbit Capacity (128M x 8): Provides a significant amount of memory for applications.
  • Clock Rate: 667MHz (DDR2-667): The -3S indicates a speed grade, specifying a maximum clock frequency of 333MHz (DDR2-667 effective).
  • 1.8V Power Supply: Operates at a standard DDR2 voltage of 1.8V.
  • Lead-Free Construction: Complies with RoHS environmental standards.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal.

Benefits:

  • High Bandwidth: Enables fast data transfer rates, improving system performance.
  • Large Capacity: Accommodates large datasets and complex applications.
  • Low Power Consumption: Contributes to energy efficiency, especially in portable devices.
  • Reliable Operation: Designed for stable and dependable performance.
  • Cost-Effective: Provides a balance of performance and cost for older systems.

Additional Details:

The HYB18T1G800CF-3S is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package. The specific temperature range and timings will be available in the device datasheet. Qimonda went bankrupt in 2009, so sourcing these modules may be difficult.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess