EN
  • EN
  • DE

HYB18T256400AF-3S

Part No HYB18T256400AF-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 64Mx4 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942106-HYB18T256400AF-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T256400AF-3S CAD Model

Description

The HYB18T256400AF-3S is a dynamic random-access memory (DRAM) module manufactured by Qimonda. It is a DDR2 SDRAM, specifically designed for use in high-performance computing and memory-intensive applications. This module is part of Qimonda's extensive line of memory solutions aimed at delivering high bandwidth and low latency.

Applications

  • Desktop PCs: Used as main system memory for improved performance.
  • Laptops: Provides memory for portable computing devices.
  • Servers: Supports server applications requiring large memory capacity.
  • Workstations: Enhances performance in demanding professional applications like video editing and CAD.
  • Gaming PCs: Improves gaming performance by providing fast memory access.

Features

  • DDR2 Technology: Utilizes Double Data Rate 2 Synchronous DRAM technology for increased data transfer rates compared to DDR.
  • 256Mb Density: Offers a memory density of 256 Megabits.
  • 400MHz Clock Speed: Operates at a clock speed of 400MHz, enabling fast data access and transfer.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Increased System Performance: Improves overall system responsiveness and application loading times.
  • Enhanced Multitasking: Allows for smoother multitasking and running of multiple applications simultaneously.
  • Improved Gaming Experience: Delivers smoother frame rates and reduced lag in gaming applications.
  • Reliable Data Storage: Provides stable and reliable memory storage for critical data.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in laptops.

Additional Details

The HYB18T256400AF-3S is designed to meet the demanding requirements of modern computing applications. It conforms to industry standards for DDR2 SDRAM, ensuring compatibility with a wide range of systems. The module features a high-speed interface for efficient data transfer and includes built-in error detection and correction capabilities to ensure data integrity. It is designed to operate within a specified voltage range to maintain stability and prevent damage.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess