EN
  • EN
  • DE

HYB18T2G402AF-3.7

Part No HYB18T2G402AF-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 512Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942151-HYB18T2G402AF-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T2G402AF-3.7 CAD Model

Description

The HYB18T2G402AF-3.7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. It is likely used in memory modules for PCs, laptops, and other devices needing high-speed memory. The part number indicates a capacity of 2 Gigabits (2Gb) organized as 64M x 4 x 8 banks.

Applications:

  • Desktop PCs: As a component of DDR2 memory modules for system RAM.
  • Laptops: Used in SODIMM (Small Outline DIMM) modules for portable computers.
  • Servers: May be found in older server systems using DDR2 memory.
  • Embedded Systems: Suitable for embedded applications needing moderate memory bandwidth.

Features:

  • DDR2 SDRAM: Offers improved speed and lower power consumption compared to DDR.
  • 2Gb Capacity (64M x 4 x 8 banks): Provides ample memory space for running applications.
  • Clock Rate: 533MHz (DDR2-533): The -3.7 indicates a speed grade around 533MHz DDR2.
  • 1.8V Power Supply: Operates at a standard DDR2 voltage of 1.8V.
  • Lead-Free Construction: Complies with RoHS environmental standards.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal.

Benefits:

  • Increased Bandwidth: Allows for faster data transfer speeds.
  • Sufficient Memory: Enables smooth operation of applications.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Stable Performance: Designed for reliability in demanding conditions.

Additional Details:

The HYB18T2G402AF-3.7 is commonly found in a FBGA (Fine-Pitch Ball Grid Array) package. Refer to the device datasheet for precise timings, temperature ratings, and other electrical specifications. Qimonda is no longer in business, so sourcing this particular memory chip may prove challenging.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess