EN
  • EN
  • DE

HYS72T128020HU-25F-B

Part No HYS72T128020HU-25F-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 128Mx72 Unbuffered ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950415-HYS72T128020HU-25F-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128020HU-25F-B CAD Model

Description

The HYS72T128020HU-25F-B is a 1GB DDR2 ECC Registered memory module manufactured by Qimonda. This memory module is designed for use in servers and high-performance workstations where data integrity and system stability are crucial.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers
  • Enterprise environments

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered (Buffered) DIMM
  • 240-Pin DIMM form factor
  • PC2-4200 specification (533MHz)
  • Operating voltage of 1.8V

Benefits

  • Improved data reliability with ECC error correction
  • Enhanced system stability due to the registered design
  • Increased memory capacity for running demanding applications
  • Reduced risk of system crashes and data corruption
  • Higher overall system performance and responsiveness
  • Easy to install in compatible DDR2 DIMM slots

Technical Specifications

The HYS72T128020HU-25F-B is a DDR2-533 (PC2-4200) Registered ECC DIMM. This module operates at a voltage of 1.8V and conforms to the 240-pin DIMM standard. The ECC functionality automatically detects and corrects single-bit errors, reducing the likelihood of data corruption and system instability. The registered design includes a register between the memory controller and the memory chips, which buffers the signals and helps to maintain signal integrity, especially in systems with multiple DIMMs installed. The CAS latency is likely CL4, a common value for DDR2-533 modules. It utilizes high-quality memory chips to ensure reliable performance and is specifically designed for demanding server and workstation environments where uptime and data accuracy are paramount.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess