EN
  • EN
  • DE

ZMPT101K

Part No ZMPT101K
Manufacturer Qingxian Zeming Langxi Electronic Devices Co., Ltd.
Catalog Current Sense Transformers
Description 2mA 1:1 2mA Through Hole Current Transformers RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Rated Output Current 2mA
Rated input Current 2mA
Linearity 0.2%
Isolation Voltage(Vrms) 4kV
Ultra Librarian 3D Model Ultra Librarian ZMPT101K CAD Model

Description

0429.250WRM Component Description

The 0429.250WRM fuse provides optimal circuit protection with precise interrupting capabilities. Its robust design ensures it can handle demanding environments effectively.

  • Applications:
    • Industrial automation systems
    • Aerospace technology
    • Portable electronic devices
  • Features and Benefits:
    • High-performance circuit interruption
    • Space-efficient form factor
    • Long-lasting reliability
  • Additional Details:
    • Made for easy integration into existing systems
    • Backed by a company warranty
    • Designed for high-current applications

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Coilcraft
Current Transformers CS4xxx High Freq 80000uH 35A 4Ohms
Lowest to $15.3214
EPCOS (TDK)
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6 mH Surface Mount
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Lowest to $3.6102
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
Allied Components International
30 A 1:750 Current Sense Transformer 20kHz ~ 50kHz 35Ohm 1.125 H Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9296 $51.1280
135+ $0.7628 $102.9780
205+ $0.7389 $151.4745
280+ $0.7151 $200.2280
365+ $0.6913 $252.3245
485+ $0.6197 $300.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess