EN
  • EN
  • DE

ACT8945AQJ305-T

Part No ACT8945AQJ305-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Power Management - Specialized
Description Multi Function Power Management IC Step-Down 2.7V to 5.5V 40-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042611-ACT8945AQJ305-T
Categories PMIC - Power Management - Specialized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT8945AQJ305-T CAD Model

Description

The ACT8945AQJ305-T is a highly integrated power management IC (PMIC) from Qorvo, designed for a wide range of portable and battery-powered applications. This PMIC integrates multiple functions, including buck converters, LDO regulators, and a battery charger, into a single chip. Its key features include high efficiency, small size, and programmability, enabling optimized power management in complex systems. The ACT8945AQJ305-T is suitable for use in smartphones, tablets, wearables, and other portable devices.

Applications:

  • Smartphones: Power management for application processors, displays, and peripherals.
  • Tablets: Power supply for the main processor, memory, and display panel.
  • Wearable devices: Power management for smartwatches, fitness trackers, and medical devices.
  • Portable media players: Voltage regulation for audio processing and display modules.
  • Handheld gaming consoles: Power management for the GPU, memory, and display.

Features:

  • Multiple buck converters: Provides efficient power conversion for different system components.
  • Low-dropout (LDO) regulators: Offers stable voltage regulation with low dropout voltage.
  • Integrated battery charger: Supports Li-ion and Li-Polymer battery charging.
  • I2C interface: Enables programmability and control of PMIC settings.
  • Overvoltage protection (OVP): Protects the system from overvoltage conditions.
  • Overtemperature protection (OTP): Prevents damage from overheating.
  • Short-circuit protection (SCP): Safeguards against short-circuit conditions.

Benefits:

  • Extended battery life: High efficiency reduces power consumption.
  • Smaller PCB footprint: Integration of multiple functions reduces component count.
  • Flexible power management: Programmability allows for optimization of power settings.
  • Enhanced system reliability: Protection features prevent damage from various fault conditions.
  • Simplified design: Integrated solution reduces design complexity.

Technical Specifications:

The ACT8945AQJ305-T typically operates with an input voltage range of 2.7V to 5.5V. It features multiple buck converters with output currents up to 2A, LDO regulators with output currents up to 300mA, and a battery charger with a charging current of up to 1.5A. The device is available in a QFN package. Additional features include power-good indicators and interrupt outputs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,287 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess