EN
  • EN
  • DE

QM48184TR13-5K

Part No QM48184TR13-5K
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834697-QM48184TR13-5K
Ultra Librarian 3D Model Ultra Librarian QM48184TR13-5K CAD Model

Description

The QM48184TR13-5K is a high-performance BAW (Bulk Acoustic Wave) filter from Qorvo, designed for wireless communication systems. This filter is engineered to provide exceptional signal selectivity and rejection of unwanted signals, ensuring optimal performance in demanding RF environments. The QM48184TR13-5K utilizes Qorvo's advanced BAW technology, offering superior performance compared to traditional filter technologies like SAW (Surface Acoustic Wave) filters, especially at higher frequencies.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters to improve signal quality and network capacity.
  • Cellular Communication: Employed in mobile devices to filter out unwanted signals, improving call quality and data throughput.
  • Wi-Fi Systems: Integrated into Wi-Fi routers and access points to enhance signal clarity and range.
  • Satellite Communication: Utilized in satellite communication equipment for efficient signal filtering.

Features:

  • BAW Filter Technology: Provides superior performance in terms of insertion loss, rejection, and temperature stability compared to SAW filters.
  • High Selectivity: Precisely filters the desired signal while effectively rejecting unwanted signals and noise.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength and performance.
  • High Rejection: Effectively attenuates out-of-band signals, preventing interference and improving signal clarity.
  • Compact Size: Enables integration into small form-factor devices and systems.

Benefits:

  • Improved Signal Quality: Enhanced signal selectivity and rejection lead to clearer and more reliable communication.
  • Increased Network Capacity: Allows for more efficient use of available spectrum, increasing network capacity and data throughput.
  • Extended Range: Low insertion loss and high rejection contribute to increased communication range.
  • Reduced Interference: Effectively eliminates unwanted signals, minimizing interference and improving overall system performance.
  • Enhanced Reliability: Robust design and construction ensure reliable performance in demanding environments.

Additional Details:

The QM48184TR13-5K is designed to operate within specific frequency bands, tailored to the needs of modern wireless communication systems. Its performance characteristics are carefully optimized to meet the stringent requirements of these applications. Key specifications include center frequency, bandwidth, insertion loss, rejection, and impedance. The filter is typically housed in a surface-mount package, facilitating automated assembly and integration. For detailed specifications, application notes, and handling precautions, refer to the manufacturer's datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2982 $58.4190
100+ $1.2139 $121.3900
150+ $1.1723 $175.8450
215+ $1.0880 $233.9200
280+ $1.0464 $292.9920
345+ $1.0049 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess