The RFGA0024TR13 is a high-performance gallium arsenide (GaAs) pHEMT switch manufactured by Qorvo. This switch is designed for use in various wireless communication systems and applications requiring high isolation and low insertion loss.
Applications:
- Cellular infrastructure
- Wi-Fi
- GPS
- Bluetooth
- Satellite communications
Features:
- High isolation
- Low insertion loss
- Fast switching speed
- Small size
- Single positive supply control
Benefits:
- Improved signal integrity due to high isolation between ports.
- Reduced signal attenuation due to low insertion loss.
- Enhanced system performance due to fast switching speed.
- Compact design due to small package size.
- Simplified control circuitry due to single positive supply control.
Additional Details:
The RFGA0024TR13 typically operates in the frequency range of DC to 6 GHz. The insertion loss is typically less than 0.5 dB, and the isolation is typically greater than 30 dB. The switching speed is typically less than 10 nanoseconds. The device is usually packaged in a small surface mount package. Specific performance parameters, such as return loss, power handling capability, and supply voltage, should be verified from the manufacturer's datasheet. Proper impedance matching is required for optimal performance.