EN
  • EN
  • DE

RFPA5218TR7

Part No RFPA5218TR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835424-RFPA5218TR7
Ultra Librarian 3D Model Ultra Librarian RFPA5218TR7 CAD Model

Description

The Qorvo RFPA5218TR7 is a high-power, high-efficiency power amplifier designed for wireless infrastructure applications. It is commonly used in cellular base stations and other high-power communication systems to amplify signals for efficient transmission. The device operates in a specified frequency range and provides substantial power gain while maintaining high energy efficiency.

Applications

  • Cellular Base Stations: Amplifies signals in macro and micro base stations to enhance wireless communication coverage and capacity.
  • Wireless Infrastructure: Used in repeaters, boosters, and other infrastructure equipment to extend signal range and improve network performance.
  • Public Safety Radio: Employed in public safety communication systems to ensure reliable and high-power signal amplification.
  • Test and Measurement Equipment: Utilized in signal generators and power amplifiers for testing and measuring RF signals.

Features

  • High Power Output: Delivers significant power levels for long-range wireless communication.
  • High Efficiency: Minimizes power consumption, reducing operational costs and heat dissipation.
  • Wideband Operation: Supports a broad range of frequencies, enabling versatile applications.
  • Integrated Matching Network: Simplifies circuit design and reduces the need for external components.
  • Robust Design: Built to withstand harsh environmental conditions and ensure reliable operation.

Benefits

  • Extended Coverage: High power output enables longer signal range, improving wireless coverage.
  • Reduced Power Consumption: High efficiency minimizes power consumption and lowers operational costs.
  • Versatile Application: Wideband operation supports a variety of wireless communication standards.
  • Simplified Design: Integrated matching network reduces design complexity and speeds up development time.
  • Reliable Operation: Robust design ensures long-term reliability and stable performance.

Additional Details

The RFPA5218TR7 typically uses advanced semiconductor technologies to achieve its high power and efficiency. The amplifier often includes internal bias circuitry and protection features to simplify system design and ensure robust operation. Its high efficiency is critical for reducing power consumption and minimizing heat dissipation in base station applications. Detailed specifications will include gain, output power, efficiency, and linearity performance metrics, as well as thermal management considerations. Proper heat sinking and thermal design are essential for ensuring the long-term reliability of the amplifier.

This device is typically provided in a surface-mount package. Make sure to consult the datasheet for correct mounting procedures and heat sink requirements. The 'TR7' likely refers to the packaging type, such as a reel size.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2585 $58.5170
5+ $24.0078 $120.0390
8+ $23.2571 $186.0568
11+ $22.5075 $247.5825
14+ $21.7567 $304.5938
18+ $19.5056 $351.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess