EN
  • EN
  • DE

S10040280GT

Part No S10040280GT
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description GaAs Push Pull Hybrid Amplifier Module 40MHz to 1000MHz 7-Pin SOT-115J Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029383-S10040280GT
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S10040280GT CAD Model

Description

The Qorvo S10040280GT is a high-performance Surface Acoustic Wave (SAW) filter designed for use in wireless communication systems. It provides excellent signal selectivity and rejection of unwanted signals, ensuring reliable and clear communication. This filter is specifically engineered to meet the stringent requirements of modern wireless applications.

Applications:

  • Cellular Base Stations: Used to filter signals in base stations, improving network performance.
  • Wireless Communication Devices: Employed in mobile phones and other wireless devices to enhance signal quality.
  • Satellite Communication Systems: Utilized in satellite communication equipment for reliable signal transmission.
  • Radar Systems: Integrated into radar systems for accurate signal processing.
  • Test and Measurement Equipment: Used in test equipment for precise signal analysis.

Features:

  • SAW Filter Technology: Utilizes SAW technology for superior signal filtering performance.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Provides excellent rejection of unwanted signals, improving signal quality.
  • Compact Size: Offers a small form factor, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy integration into circuit boards using SMT processes.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits:

  • Improved Signal Quality: Enhances signal clarity and reduces interference in wireless communication systems.
  • Enhanced Network Performance: Improves the performance of cellular base stations and other wireless networks.
  • Reliable Communication: Ensures reliable signal transmission in various communication applications.
  • Compact Design: Enables integration into small and portable devices.
  • Easy Integration: Simplifies circuit board design and manufacturing processes.

Additional Details:

The S10040280GT is manufactured using advanced fabrication techniques to ensure high precision and reliability. It is rigorously tested to meet stringent performance standards. The filter is available in a variety of packaging options to suit different application requirements. Its robust design and exceptional performance make it a valuable component in wireless communication systems, contributing to improved signal quality and network efficiency. This SAW filter is a key component for ensuring clear and reliable wireless communication in demanding environments.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess