EN
  • EN
  • DE

SBA-4086

Part No SBA-4086
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description Amplifier, Gain Block , 0 - 5GHz, 19dBm, 14.2dB, SOT-86
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091318-SBA-4086
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBA-4086 CAD Model

Description

The SBA-4086 is a high-performance, low noise amplifier (LNA) manufactured by Qorvo. This LNA is designed for a wide range of applications, offering excellent gain and noise figure characteristics in a compact package.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters to amplify weak signals, improving coverage and signal quality.
  • Satellite Communications: Employed in LNBs (Low Noise Block downconverters) to amplify signals received from satellites.
  • Wireless Communications: Suitable for various wireless communication systems, including Wi-Fi and Bluetooth, to enhance receiver sensitivity.
  • Radar Systems: Used in radar receivers to amplify weak return signals, improving detection range and accuracy.
  • Instrumentation: Integrated into test and measurement equipment to improve signal-to-noise ratio in sensitive measurements.

Features

  • High Gain: Provides significant signal amplification to improve receiver sensitivity.
  • Low Noise Figure: Minimizes the addition of noise to the signal, preserving signal integrity.
  • Wideband Operation: Operates over a broad frequency range, accommodating various applications.
  • Compact Package: Available in a small form factor, suitable for space-constrained applications.
  • Internally Matched: simplifies the design process by reducing the need for external matching components.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability of a receiver to detect weak signals, increasing range and reliability.
  • Enhanced Signal Quality: Reduces the impact of noise on the signal, improving data transmission accuracy.
  • Simplified Design: The internally matched design reduces component count and design complexity, saving time and resources.
  • Increased System Performance: By improving signal quality and receiver sensitivity, the SBA-4086 contributes to overall system performance improvements.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive price point.

Additional Details

The SBA-4086 typically operates from a single positive supply voltage. It is designed to be robust and reliable, even under demanding operating conditions. The device's gain and noise figure performance are typically specified across its operating frequency range in the datasheet. Detailed specifications regarding gain, noise figure, input/output return loss, and operating voltage can be found in the product datasheet provided by Qorvo.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5916 $63.6640
90+ $1.3063 $117.5670
140+ $1.2659 $177.2260
190+ $1.2243 $232.6170
245+ $1.1839 $290.0555
330+ $1.0614 $350.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 716 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess