The Qorvo TGA2752-SM EVAL is an evaluation board designed to facilitate the testing and development of applications using the TGA2752-SM, a high-power S-band Gallium Nitride (GaN) amplifier. This evaluation board provides a convenient platform for characterizing the amplifier's performance and optimizing its integration into systems. It typically includes connectors for RF input and output, DC bias connections, and test points for monitoring key parameters.
Applications:
- Radar systems
- Satellite communications
- Electronic warfare
- Test and measurement equipment
- High-power amplifiers
Features:
- On-board bias circuitry for easy setup.
- SMA connectors for RF input and output.
- Test points for voltage and current monitoring.
- Optimized layout for high-frequency performance.
- Designed for use with the TGA2752-SM GaN amplifier.
Benefits:
- Accelerates the development process by providing a ready-to-use testing platform.
- Simplifies amplifier characterization and performance evaluation.
- Reduces the risk of design errors by providing a reference design.
- Enables quick prototyping and experimentation.
- Supports a wide range of applications requiring high-power S-band amplification.
Additional Details:
The TGA2752-SM is a GaN amplifier that operates in the S-band frequency range (typically 2.7 to 3.1 GHz). It offers high power output, high efficiency, and excellent linearity. The evaluation board is designed to provide a controlled environment for testing the amplifier's performance under various operating conditions. The on-board bias circuitry simplifies the setup process, and the test points allow for accurate monitoring of key parameters such as voltage, current, and power. The optimized layout ensures that the evaluation board does not degrade the amplifier's performance. It is an essential tool for engineers working with high-power S-band amplifiers.