EN
  • EN
  • DE

QS74FCT2245TSO

Part No QS74FCT2245TSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975504-QS74FCT2245TSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT2245TSO CAD Model

Description

The QS74FCT2245TSO is an octal transceiver with tristate outputs manufactured by QSI (Quality Semiconductor, Inc.). It is designed for high-speed data transmission and buffering applications.

Applications

  • Memory interface: Used as a bidirectional buffer between memory and other system components.
  • Data bus isolation: Provides isolation between different sections of a data bus.
  • Microprocessor systems: Employed as a buffer to increase drive capability of microprocessor I/O lines.
  • Peripheral interface: Used in interfacing peripherals to a system bus.
  • High-speed data transmission: Suitable for applications requiring high-speed data transfer.

Features

  • Bidirectional transceiver: Allows data transmission in both directions.
  • Tristate outputs: Provides tristate outputs for bus isolation and multiplexing.
  • High-speed operation: Offers a typical propagation delay of 4.5 ns.
  • TTL compatible inputs: Inputs are compatible with TTL logic levels.
  • Low ground bounce: Minimizes ground bounce for improved signal integrity.
  • SOIC package: Available in a SOIC (Small Outline Integrated Circuit) package for surface mount assembly.

Benefits

  • Improved system performance: High-speed operation enhances overall system speed.
  • Increased bus drive capability: Buffers increase the drive capability of I/O lines.
  • Reduced signal loading: Tristate outputs minimize signal loading on the bus.
  • Simplified system design: TTL compatibility simplifies interfacing with other digital components.
  • Improved signal integrity: Low ground bounce minimizes noise and improves signal quality.

Technical Specifications

The QS74FCT2245TSO operates with a supply voltage of 5V ± 10%. The operating temperature range is typically from -40°C to +85°C. It features a propagation delay of 4.5 ns (typical), input clamp current of -50mA, and output current of 48mA. The device is available in a SOIC package.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess