EN
  • EN
  • DE

QS74FCT827ATSO

Part No QS74FCT827ATSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086936-QS74FCT827ATSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT827ATSO CAD Model

Description

The QS74FCT827ATSO is a 10-bit buffer/line driver with three-state outputs, manufactured by QSI. It is part of the FCT (Fast CMOS Technology) family and is designed for high-speed, low-power operation. The device features ten independent buffer/driver channels, making it suitable for applications that require driving multiple lines or buses. The three-state outputs allow for easy bus isolation and management.

Applications:

  • Bus Driving: Driving signals across a bus.
  • Memory Interfacing: Interfacing memory to a processor.
  • Address Buffering: Buffering address lines.
  • Data Buffering: Buffering data lines.
  • I/O Expansion: Expanding the number of I/O lines.

Features:

  • Fast CMOS Technology (FCT): Provides high-speed performance with low power consumption.
  • 10-Bit Buffer/Line Driver: Ten independent buffer/driver channels.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • High Output Drive Capability: Capable of driving heavily loaded lines.
  • TTL-Compatible Inputs: Compatible with standard TTL logic levels.
  • Low Ground Bounce: Minimizes ground bounce during switching.

Benefits:

  • Improved Signal Integrity: Buffering enhances signal quality and reduces noise.
  • Enhanced System Performance: High-speed operation minimizes propagation delays.
  • Reduced Power Consumption: Low power consumption makes it suitable for energy-efficient systems.
  • Flexible Bus Management: Three-state outputs enable easy bus isolation and management.
  • Simplified System Design: Integrated 10-bit buffer/driver reduces component count.

Technical Specifications:

The QS74FCT827ATSO typically operates with a supply voltage of 5V. Propagation delays are typically in the nanosecond range. The operating temperature range is generally from -40°C to +85°C. It's often available in a Small Outline (SO) package.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess