EN
  • EN
  • DE

US1008FL_R2_00001

Part No US1008FL_R2_00001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Diode Ultrafast Recovery Rectifier 800V 1A 2-Pin SOD-123FL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103440-US1008FL_R2_00001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1008FL_R2_00001 CAD Model

Description

The US1008FL_R2_00001 is a surface mount Ultrafast recovery rectifier diode manufactured by Panjit. It's designed for applications requiring fast switching speeds and low forward voltage drop. These characteristics make it suitable for use in various power electronics circuits.

Applications:

  • Switching mode power supplies (SMPS): As a rectifier diode in the output stage to convert AC to DC with high efficiency.
  • Freewheeling diodes: Used in inductive circuits to protect switching transistors from voltage spikes.
  • DC-DC converters: Rectifying the output voltage in various DC-DC converter topologies.
  • Solar inverters: Improving the efficiency of solar power conversion.
  • LED lighting: Used in LED drivers to ensure efficient power conversion.

Features:

  • Ultrafast recovery time: Enables high switching frequencies and reduces switching losses.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Withstands high current surges during startup or transient events.
  • Surface mount package: Enables automated assembly and reduces board space.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Increased efficiency: Reduces power losses in power electronic circuits.
  • Improved reliability: Protects circuits from voltage spikes and overcurrent conditions.
  • Reduced size and cost: Enables smaller and more cost-effective power supplies.

Additional Details:

The US1008FL_R2_00001 typically comes in a SMB (DO-214AA) package. Key specifications include peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), and reverse recovery time (trr). Consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, thermal resistance, and package dimensions. Proper heat sinking may be required depending on the forward current and ambient temperature. This diode is commonly used in high-frequency switching applications where fast recovery and low forward voltage drop are critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1011 $58.1325
1,395+ $0.0829 $115.6455
2,160+ $0.0804 $173.6640
2,970+ $0.0778 $231.0660
3,845+ $0.0752 $289.1440
5,140+ $0.0675 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess