EN
  • EN
  • DE

B39272B8660P810

Part No B39272B8660P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 2.535/2.655GHZ 9SMD / RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8660
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Frequency Bands (Low / High) 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Low Band Attenuation (min / max dB) 45.00dB / 55.00dB
High Band Attenuation (min / max dB) 45.00dB / 49.00dB
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 863052-B39272B8660P810
Ultra Librarian 3D Model Ultra Librarian B39272B8660P810 CAD Model

Description

The 863052-B39272B8660P810 is a RF multiplexer component from Qualcomm.

  • Series: B8660
  • Type: Duplexer
  • Packaging: Tape and Reel
  • Standard Package: 5,000 Pieces
  • Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
  • Low Band Attenuation: 45.00dB ~ 55.00dB
  • High Band Attenuation: 45.00dB ~ 49.00dB
  • Mounting Type: Surface Mount
  • Package / Case: 9-SMD, no lead
  • Product Status: Obsolete
  • ECCN: OBSOLETE
  • REACH Status: Unaffected
  • HTSUS: 0000.00.0000
  • Manufacturer: Qualcomm

You May Also Be Interested in

Pulse
2012 1.575/2.4/5GHZ TPX TYPEJA
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHK
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGR
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHN
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess