EN
  • EN
  • DE

B39301R807H210

Part No B39301R807H210
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 303.8250MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 303.825MHz
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.053" (1.35mm)
Win Source Part Number 1021516-B39301R807H210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39301R807H210 CAD Model

Description

The Qualcomm B39301R807H210 is a surface-mount device (SMD) type SAW filter that has an impedance of 50 Ohm and a frequency of 303.825MHz. Qualcomm manufactures this filter.

  • Impedance: 50 Ohm
  • Frequency: 303.825MHz
  • Height: 0.053" (1.35mm)
  • Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
  • Supply and Demand Status: balanced
  • Status: Obsolete (EOL)

You May Also Be Interested in

RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 12.0000MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess