EN
  • EN
  • DE

RO3101A-11

Part No RO3101A-11
Manufacturer RF Monolithics, Inc
Catalog Resonators
Description RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr RFMi
Package Tape & Reel (TR),Bag
Type SAW
Frequency 433.92 MHz
Frequency Stability 32ppb
Frequency Tolerance ±75kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.063" (1.60mm)
Base Product Number RO3101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names 2410-RO3101A-11TR,2410-RO3101A-11
Standard Package 3,000
Win Source Part Number 1019118-RO3101A-11
Ultra Librarian 3D Model Ultra Librarian RO3101A-11 CAD Model

Description

The RO3101A-11 is an electronic component belonging to the Crystals, Oscillators, Resonators category.

  • Type: Surface Mount Device (SMD) component
  • Frequency: 433.92 MHz
  • Frequency Tolerance: ±75kHz
  • Win Source Part Number: 1019118-RO3101A-11
  • Supply and Demand Status: currently limited

You May Also Be Interested in

TST - Tamsan
16/10/20/3.2X2.5
Lowest to $0.1219
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
Murata Electronics North America
CER RES
Lowest to $0.3366
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.2432
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.3084
TST - Tamsan
24/10/9/2.0X1.6
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 10.0000MHZ 10PF SMD
Lowest to $0.2361
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.1904

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3629 $61.3305
105+ $1.1184 $117.4320
160+ $1.0834 $173.3440
225+ $1.0484 $235.8900
285+ $1.0136 $288.8760
385+ $0.9087 $349.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess