EN
  • EN
  • DE

B39921B9972P810

Part No B39921B9972P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description SUB-1-GHZ SAW DIPLEXER, FC=915 M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless >RF Multiplexers
Manufacturer Qualcomm (RF front-end (RFFE) filters)
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Diplexer
Frequency Bands (Low / High) 866.5MHz / 915MHz
Frequency 915 MHz
Impedance 50 Ohms
Termination Style SMD/SMT
Moisture Sensitivity Level (MSL) Yes
Ultra Librarian 3D Model Ultra Librarian B39921B9972P810 CAD Model

Description

  • Approximate weight 3 mg 
  • Package size 1.5±0.1 mm × 1.1±0.1 mm 
  • Package height 0.45 mm (max.) 
  • RoHS compatible
  • Package for Surface Mount Technology (SMT) 
  • Ni/Au-plated terminals 
  • Electrostatic Sensitive Device (ESD) 
  • Moisture Sensitivity Level 3 (MSL3)

You May Also Be Interested in

Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us
Pulse
2012 1710-1880/2500-2690MHZ DPX
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHG
Need more? Email Us
Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.452-2.69GGHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess