EN
  • EN
  • DE

NCP5381MNR2G

Part No NCP5381MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3/4PHASE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 4
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-QFN (7x7)
Win Source Part Number 209100-NCP5381MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5381MNR2G CAD Model

Description

Product Overview: NCP5381MNR2G

The NCP5381MNR2G, manufactured by ON Semiconductor, is a high-performance multiphase PWM controller designed to meet the rigorous standards of computing and high-end desktop applications. This advanced controller is engineered to provide precise voltage regulation for high-performance CPUs, ensuring efficient power management and system stability.

Key Features

  • Multi-Phase Operation: The NCP5381MNR2G supports multi-phase operation, enabling it to deliver smooth and stable power to the CPU with reduced ripple and enhanced thermal performance.
  • High Efficiency: With its advanced control techniques, this PWM controller offers high efficiency across a wide range of load conditions, contributing to energy savings and reduced heat generation.
  • Precision Voltage Regulation: The device provides precise voltage regulation, which is essential for maintaining the performance and longevity of high-speed computing processors.
  • Programmable Frequency: The switching frequency of the NCP5381MNR2G is programmable, allowing system designers to optimize the performance based on specific application requirements.
  • Integrated Drivers: It comes with integrated MOSFET drivers, which simplifies the design and reduces the external component count.
  • Overcurrent Protection: The controller includes overcurrent protection to safeguard the CPU and power delivery system from potential damage due to excessive currents.

Applications

  • Desktop and Workstation CPUs
  • High-Performance Computing Systems
  • Advanced Graphics Processors
  • Server and Enterprise Solutions

Technical Specifications

The NCP5381MNR2G operates over a wide input voltage range and is designed to interface with industry-standard CPUs, providing a versatile solution for a variety of high-performance applications. It is packaged in a compact QFN-40 package, making it suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NCP5381MNR2G is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring dependable performance in critical computing environments.

For designers and engineers looking for a robust and feature-rich PWM controller for their next-generation computing solutions, the NCP5381MNR2G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess