EN
  • EN
  • DE

B39941B9803P810

Part No B39941B9803P810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Status Active
Win Source Part Number 1021565-B39941B9803P810
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39941B9803P810 CAD Model

Description

The B39941B9803P810 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm (formerly EPCOS). It is designed for specific applications in wireless communication systems, providing precise filtering of radio frequency (RF) signals. SAW filters are critical components in devices like mobile phones and base stations where they are used to select desired signals and reject unwanted interference. The specific characteristics of this filter, such as its center frequency and bandwidth, would be tailored to the communication standard for which it is designed.

Applications:

  • Mobile communication devices (e.g., cell phones)
  • Wireless base stations
  • Satellite communication systems
  • RF Transceivers
  • Wireless data transmission systems

Features:

  • Precise RF signal filtering
  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Compact surface-mount design
  • High temperature stability
  • Excellent long-term stability

Benefits:

  • Improved signal-to-noise ratio, enhancing communication quality
  • Reduced signal power loss, maximizing transmission efficiency
  • Effective rejection of unwanted signals and interference, improving receiver sensitivity
  • Easy integration into compact electronic devices
  • Reliable operation under varying temperature conditions
  • Consistent performance over extended periods

Additional Details:

SAW filters like the B39941B9803P810 operate by converting an electrical signal into a mechanical wave on a piezoelectric substrate and then back into an electrical signal. The physical properties of the substrate and the design of the interdigital transducers (IDTs) determine the filter's frequency response. Due to the precise manufacturing tolerances required, SAW filters provide excellent performance characteristics. While the exact center frequency and bandwidth details of this particular filter would need to be confirmed with the datasheet, SAW filters of this type generally provide a narrow passband and high out-of-band rejection. This is crucial for maintaining the integrity of the transmitted or received signal in a crowded RF environment. The surface-mount design allows for efficient and cost-effective manufacturing.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess