The PM6610 (CD90-V4770-2BTR), manufactured by Qualcomm, is a Power Management IC (PMIC) designed for use with Qualcomm Snapdragon processors in mobile devices. This particular variant likely corresponds to a specific configuration or revision of the PM6610, tailored to meet the requirements of a particular device or platform. The PMIC integrates various power management functions to optimize battery life and system performance.
Applications:
- Smartphones
- Tablets
- Mobile devices powered by Qualcomm Snapdragon processors
- Embedded systems requiring efficient power management
Features:
- Integrated battery charging circuitry for various charging protocols (e.g., Quick Charge)
- Multiple DC-DC buck converters for powering core components (CPU, GPU, memory)
- Low-dropout (LDO) regulators for powering peripheral devices
- Real-time clock (RTC) with battery backup for timekeeping
- Power-on reset (POR) and undervoltage lockout (UVLO) for system protection
- I2C or SPI interface for communication with the host processor
- Overvoltage protection (OVP) and overcurrent protection (OCP)
Benefits:
- Optimized power efficiency for extended battery life
- Reduced board space and component count due to integration
- Simplified system design and development
- Improved system reliability and stability
- Flexible and programmable power management settings
- Fast charging capabilities
Additional Details:
The PM6610 (CD90-V4770-2BTR) is a crucial component in mobile devices powered by Qualcomm Snapdragon processors. Its highly integrated nature enables efficient power distribution and management, contributing to longer battery life and improved system performance. The inclusion of various protection mechanisms, such as OVP and OCP, ensures the safety and stability of the device. The PMIC is controlled and configured via I2C or SPI, allowing the host processor to dynamically adjust power settings based on the device's operating conditions. The specific characteristics and functionalities of this PMIC are documented in the Qualcomm datasheet for this part number.