EN
  • EN
  • DE

PM8921

Part No PM8921
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 278139-PM8921
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8921 CAD Model

Description

The Qualcomm PM8921 is a highly integrated power management integrated circuit (PMIC) designed for use in a variety of portable electronic devices. It provides comprehensive power management functions, including voltage regulation, battery charging, and system protection.

Applications

  • Smartphones
  • Tablets
  • Portable Gaming Consoles
  • Other battery-powered mobile devices

Features

  • Multiple Regulated Voltage Outputs: Offers a wide range of voltage outputs to power different components within the device.
  • Integrated Battery Charger: Includes a complete battery charging solution with support for various battery types.
  • Power Sequencing and Control: Provides precise control over the power-up and power-down sequence of the device.
  • Overvoltage and Overcurrent Protection: Incorporates robust protection mechanisms to prevent damage from power surges.
  • I2C Interface: Allows for easy communication and control of the PMIC through a standard I2C interface.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or sleep mode.
  • Thermal Management: Includes thermal monitoring and protection features to prevent overheating.

Benefits

  • Optimized Battery Life: Extends battery life by efficiently managing power consumption.
  • Enhanced System Reliability: Protects the device from power-related failures.
  • Reduced Board Space: Integrates multiple power management functions into a single chip, saving valuable board space.
  • Simplified Design: Simplifies the design and layout of the power supply circuitry.
  • Improved System Performance: Enhances overall system performance and stability.

The PM8921 generally includes a combination of buck converters, boost converters, and LDO regulators to provide the necessary voltage levels for various components, such as the application processor, memory, display, and peripherals. It may also include features for battery fuel gauging and thermal management. The I2C interface enables the system to monitor voltage levels, current consumption, and temperature, and to adjust power settings as needed to optimize performance and battery life.

You May Also Be Interested in

Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3137 $59.1165
110+ $1.0780 $118.5800
170+ $1.0443 $177.5310
230+ $1.0106 $232.4380
300+ $0.9769 $293.0700
400+ $0.8759 $350.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess