EN
  • EN
  • DE

QCA4004X-BL3B

Part No QCA4004X-BL3B
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description Module 802.11a/b/g/n 2.4GHz 150000Kbps 68-Pin MQFN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1086601-QCA4004X-BL3B
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA4004X-BL3B CAD Model

Description

The Qualcomm QCA4004X-BL3B is a low-power Wi-Fi and Bluetooth Low Energy (BLE) connectivity module designed for the Internet of Things (IoT) applications. It is a highly integrated module that provides wireless connectivity for a wide range of devices, enabling them to communicate with each other and with the internet. Qualcomm is a leading provider of wireless technology, and this module reflects their expertise in developing innovative IoT solutions.

Applications:

  • Smart Home Devices: Connecting smart thermostats, lighting systems, door locks, and other home automation devices to the internet.
  • Wearable Devices: Providing connectivity for smartwatches, fitness trackers, and other wearable devices.
  • Industrial IoT (IIoT): Connecting industrial sensors, actuators, and other equipment to the network for remote monitoring and control.
  • Healthcare Devices: Enabling remote patient monitoring and data collection in healthcare applications.
  • Asset Tracking: Tracking the location and status of assets in logistics and supply chain management.

Features:

  • Low Power Consumption: Designed for battery-powered devices, minimizing energy consumption and extending battery life.
  • Wi-Fi Connectivity: Supports 802.11 b/g/n Wi-Fi standards for reliable wireless communication.
  • Bluetooth Low Energy (BLE): Provides low-power Bluetooth connectivity for short-range communication.
  • Integrated Microcontroller: Includes an integrated microcontroller for running application code.
  • Security Features: Supports advanced security protocols for secure communication.
  • Compact Size: Designed for space-constrained applications.
  • Over-the-Air (OTA) Updates: Supports OTA firmware updates for easy maintenance and upgrades.

Benefits:

  • Wireless Connectivity for IoT Devices: Enables wireless communication for a wide range of IoT devices.
  • Extended Battery Life: Low power consumption extends the battery life of battery-powered devices.
  • Secure Communication: Advanced security features protect against unauthorized access and data breaches.
  • Remote Monitoring and Control: Enables remote monitoring and control of devices from anywhere in the world.
  • Simplified System Design: Highly integrated module simplifies system design and reduces development time.

The QCA4004X-BL3B is a versatile and low-power connectivity module that provides Wi-Fi and Bluetooth Low Energy connectivity for IoT applications. Its integrated microcontroller, security features, and OTA update capabilities make it an ideal choice for developing connected devices. Specific technical specifications include support for 2.4 GHz Wi-Fi, Bluetooth 4.2, and various security protocols. It is commonly used in smart home devices, wearable devices, industrial IoT, and healthcare applications to enable wireless communication and remote monitoring and control. The module's low power consumption and compact size make it suitable for battery-powered and space-constrained applications, providing a robust and reliable solution for IoT connectivity.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2714 $57.9854
27+ $4.3254 $116.7858
42+ $4.1901 $175.9842
57+ $4.0550 $231.1350
74+ $3.9198 $290.0652
99+ $3.5144 $347.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess