The Qualcomm QCA9890-BR4B is a high-performance 802.11ac Wave 2 Wi-Fi chip designed for premium routers and access points. It supports Multi-User MIMO (MU-MIMO) technology, enabling multiple devices to connect simultaneously without significant performance degradation. This chip delivers exceptional speed, range, and reliability for demanding wireless environments.
Applications
- High-End 802.11ac Wireless Routers
- Enterprise-Grade Access Points
- Mesh Networking Systems
- High-Density Wireless Deployments
- Gaming Routers
Features
- 802.11ac Wave 2 Support
- Multi-User MIMO (MU-MIMO) Technology
- Up to 1.7 Gbps Data Rates
- Dual-Band (2.4 GHz and 5 GHz) Operation
- Advanced Beamforming
- Dynamic Frequency Selection (DFS)
Benefits
- Increased Network Capacity
- Improved Performance in Multi-Device Environments
- Enhanced Range and Coverage
- Reduced Network Congestion
- Optimized for High-Bandwidth Applications
- Superior User Experience
The QCA9890-BR4B supports the latest 802.11ac Wave 2 standards, providing cutting-edge performance for wireless networks. Its MU-MIMO technology allows multiple devices to connect simultaneously without experiencing significant slowdowns. The chip delivers data rates up to 1.7 Gbps, enabling fast and reliable wireless connectivity for bandwidth-intensive applications. Advanced beamforming technology focuses the wireless signal towards connected devices, improving range and performance. Dynamic Frequency Selection (DFS) helps to avoid interference from other wireless devices. This chip is a premium solution for high-performance Wi-Fi networks, offering exceptional speed, range, and reliability in demanding environments.