EN
  • EN
  • DE

PC908QY4MDTE

Part No PC908QY4MDTE
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Nitron Auto Epp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084186-PC908QY4MDTE
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC908QY4MDTE CAD Model

Description

The NXP PC908QY4MDTE is a versatile and powerful microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance component is part of the NXP 8-bit S08 family, which is renowned for its reliability and efficiency in embedded systems.

Key Features:

  • Core: At the heart of the PC908QY4MDTE is an HC08 core, which operates at a maximum frequency of 20 MHz, ensuring swift processing and response times for critical tasks.
  • Memory: It boasts an integrated flash memory of 4KB, providing ample space for application code, and 256 bytes of RAM for efficient data handling.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports, which offer flexibility in connecting with other components and peripherals.
  • Analog-to-Digital Converter (ADC): An inbuilt 10-bit ADC allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Equipped with an 8-bit and a 16-bit timer, the PC908QY4MDTE can handle a wide range of timing and pulse-width modulation (PWM) tasks.
  • Communication Interfaces: The microcontroller supports various communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), to ensure seamless data exchange with other devices.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring energy-efficient operation.
  • Temperature Range: The device is designed to perform reliably in extreme conditions with an operational temperature range of -40°C to 85°C.
  • Packaging: The PC908QY4MDTE comes in a compact 16-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The NXP PC908QY4MDTE microcontroller is an excellent choice for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, sensor management, and consumer electronics. Its robust design and comprehensive feature set ensure that it can handle the complex tasks required by modern embedded systems while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess