EN
  • EN
  • DE

TPS5602IDBTR

Part No TPS5602IDBTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DSP 2OUT 30TSSOP / series Controller, DSP Voltage Regulator IC 2 Output 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Controller, DSP
Voltage - Input 4.5V ~ 25V
Number of Outputs 2
Voltage - Output Adj down to 1.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number TPS5602
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS5602IDBTR,2156-TPS5602IDBTR
Standard Package 2,000
Win Source Part Number 1100981-TPS5602IDBTR
Ultra Librarian 3D Model Ultra Librarian TPS5602IDBTR CAD Model

Description

The TPS5602IDBTR is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. This advanced integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, offering both high performance and energy efficiency.

Key Features

  • Output Voltage Range: The device is capable of delivering an adjustable output voltage range, which is highly beneficial for various electronic applications requiring different voltage levels.
  • High-Efficiency Operation: With its synchronous buck topology, the TPS5602IDBTR achieves high efficiency, which helps in reducing power losses and improving system reliability.
  • Thermal and Over-Current Protection: The IC includes built-in thermal shutdown and over-current protection features, enhancing the safety and longevity of the end application.
  • Small Footprint: The TPS5602IDBTR comes in a compact DBTR package, making it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating a variety of power sources and ensuring versatility across different platforms.

Applications

The TPS5602IDBTR is suitable for a diverse set of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Industrial systems
  • Portable electronics
  • Point-of-load power supplies

Product Summary

The TPS5602IDBTR by Texas Instruments is an example of cutting-edge power management technology that combines performance, efficiency, and compact design. Its adjustable output voltage, wide input range, and protective features make it a versatile choice for engineers and designers looking to optimize their power systems. Whether deployed in high-density servers or portable devices, the TPS5602IDBTR ensures a stable and efficient power supply, contributing to the overall performance and reliability of the end product.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7097 $62.8388
8+ $12.8900 $103.1200
13+ $12.4872 $162.3336
17+ $12.0844 $205.4348
22+ $11.6816 $256.9952
29+ $10.4731 $303.7199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess