EN
  • EN
  • DE

QCC-3040-0-CSP90B-TR-01-0

Part No QCC-3040-0-CSP90B-TR-01-0
Manufacturer Qualcomm
Catalog OEM Souring
Description Bluetooth Audio SoC for Mono Earbud in 90 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467690-QCC-3040-0-CSP90B-TR-01-0
Manufacturer Qualcomm
Package Tape & Reel (TR)
Product Status Obsolete
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v5.1
Data Rate (Max) 2Mbps
Grade -
Mounting Type Surface Mount
Package / Case 90-VFBGA
Supplier Device Package 90-BGA (5.6x5.9)
Ultra Librarian 3D Model Ultra Librarian QCC-3040-0-CSP90B-TR-01-0 CAD Model

Description

The QCC-3040-0-CSP90B-TR-01-0 is Qualcomm's latest Bluetooth Audio SoC designed specifically for mono earbud applications. It is built on a 40nm process, making it one of the most advanced and compact audio solutions available for wireless earbuds. This SoC is designed to deliver high-quality sound, with support for Qualcomm's state-of-the-art technologies such as aptX audio technology and Qualcomm TrueWireless Mirroring. It offers an exceptional balance between performance and power consumption, featuring ultra-low power operation to extend battery life in mono earbud designs. Its 90 VFBGA (Very Fine Ball Grid Array) packaging is optimized for small form factors, enabling sleek and innovative earbud designs. The QCC-3040-0-CSP90B-TR-01-0 underlines Qualcomm's commitment to providing cutting-edge solutions that enhance user experience, offering seamless connectivity, and outstanding audio performance in wireless mono earbuds.

You May Also Be Interested in

Altera
FPGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess