EN
  • EN
  • DE

QCN-6102-0-DRQFN116-TR-01-0DRQFN-116

Part No QCN-6102-0-DRQFN116-TR-01-0DRQFN-116
Manufacturer Qualcomm
Catalog OEM Souring
Description Wireless communication chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467722-QCN-6102-0-DRQFN116-TR-01-0DRQFN-116
Manufacturer Qualcomm
Ultra Librarian 3D Model Ultra Librarian QCN-6102-0-DRQFN116-TR-01-0DRQFN-116 CAD Model

Description

The QCN-6102-0-DRQFN116-TR-01-0DRQFN-116, manufactured by Qualcomm, is a high-performance wireless communication chip that exemplifies the company's leadership in the development of cutting-edge technologies for the telecommunications sector. Embedded in a compact DRQFN-116 package, this chip is engineered to support a wide array of wireless communication functions, catering to the advanced requirements of modern connectivity ecosystems. It is designed to facilitate seamless communication by enabling robust and efficient wireless connections across various devices and platforms. This makes it an integral component for consumer electronics, including smartphones, tablets, and wearables, as well as for Internet of Things (IoT) devices, where reliable connectivity is paramount. The QCN-6102 incorporates Qualcomm's proprietary technologies, ensuring low-power consumption coupled with high data throughput capabilities, thereby providing an optimal balance between performance and energy efficiency. It is purpose-built to empower manufacturers with the ability to deliver products that meet the ever-increasing demand for faster, more reliable wireless communication capabilities in today's digitally connected world.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess