EN
  • EN
  • DE

RFT-3100(CD90-24520-3TR)

Part No RFT-3100(CD90-24520-3TR)
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294171-RFT-3100(CD90-24520-3TR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFT-3100(CD90-24520-3TR) CAD Model

Description

The RFT-3100(CD90-24520-3TR) is another specific variant within the Qualcomm RFT3100 Radio Frequency Transceiver family. Similar to the RFT-3100(CD90-24520-2TR), this variant is a critical component in mobile devices, responsible for transmitting and receiving radio signals. The designation CD90-24520-3TR indicates a customized configuration, potentially optimized for different network conditions, carrier requirements, or device specifications compared to the CD90-24520-2TR variant.

Applications

  • Mobile Phones (Smartphones and Feature Phones) optimized for a specific carrier or region.
  • Tablets tailored for use on particular network configurations.
  • Mobile Hotspots designed for optimal performance on select network infrastructures.
  • Automotive Telematics Units designed for specific geographic regions and networks.
  • IoT (Internet of Things) devices requiring specialized cellular connectivity profiles.

Features

  • Specific Frequency Band Support: Optimized to operate on a specific set of cellular frequency bands, likely tailored to a particular region or carrier.
  • High Integration: Integrates multiple RF functions into a single chip, a characteristic of the RFT3100 family.
  • Low Power Consumption: Designed for energy efficiency in battery-powered devices.
  • Advanced Modulation and Demodulation: Supports various modulation schemes tailored to the target network.
  • Digital Pre-Distortion (DPD): Improves power amplifier performance for better signal quality and efficiency.
  • Automatic Gain Control (AGC): Maintains consistent signal levels under varying network conditions.
  • Integrated Filters: Includes filters optimized for the specified frequency bands, ensuring clear signal reception and transmission.
  • MIPI RFFE Interface: Uses the MIPI RFFE interface for efficient control and communication with other RF front-end components.

Benefits

  • Tailored Network Compatibility: Ensures optimal connectivity and performance within the specified network environment.
  • Reduced Board Space: High integration minimizes the number of components and reduces board size.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Improved Network Performance: Advanced modulation and demodulation techniques enhance data throughput and reliability.
  • Enhanced Signal Quality: DPD and AGC improve signal linearity and ensure consistent signal levels.
  • Simplified Design: Integrated filters reduce the need for external filtering components, simplifying the design process.
  • Efficient Communication: The MIPI RFFE interface provides a standardized and efficient control interface.

Additional Details

The RFT-3100(CD90-24520-3TR) is a specialized RF transceiver designed to provide specific performance characteristics for a defined application. The designation CD90-24520-3TR likely indicates a custom configuration of the transceiver's internal settings, filters, and other parameters, optimizing it for a particular set of cellular bands, a specific carrier network, or a unique hardware configuration that differs from the CD90-24520-2TR variant. Determining the exact differences between these variants requires access to Qualcomm's internal specifications. This specialization allows device manufacturers to achieve optimal network performance and meet the specific requirements of their target market. It's built to interoperate with other components of the system like the Qualcomm baseband processor and power management ICs.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess