EN
  • EN
  • DE

SMB340ET-1813Y

Part No SMB340ET-1813Y
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 327813-SMB340ET-1813Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB340ET-1813Y CAD Model

Description

The Qualcomm SMB340ET-1813Y is a highly integrated battery charging solution designed for a variety of portable electronic devices. This integrated circuit (IC) manages the charging process efficiently and safely, ensuring optimal battery performance and longevity. It is part of Qualcomm's portfolio of power management solutions, known for their reliability and efficiency in mobile applications.

Applications

  • Smartphones
  • Tablets
  • Portable gaming consoles
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players

Features

  • High-efficiency switching mode charging
  • Programmable charging parameters (voltage, current)
  • Over-voltage protection
  • Over-current protection
  • Over-temperature protection
  • Short circuit protection
  • Battery temperature sensing
  • Dynamic Power Management (DPM)
  • Input current limiting
  • Low quiescent current

Benefits

  • Fast Charging: Enables rapid battery charging, reducing downtime and improving user experience.
  • Enhanced Battery Life: Optimizes charging cycles to prolong the overall lifespan of the battery.
  • Comprehensive Protection: Safeguards the battery and device from damage due to voltage, current, and temperature fluctuations.
  • Efficient Power Conversion: Minimizes power loss during charging, improving energy efficiency.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space and reducing component count.
  • Thermal Management: Efficient thermal dissipation ensuring stable performance even under heavy charging loads.

Additional Details

The SMB340ET-1813Y utilizes a switching mode architecture to achieve high charging efficiency. It supports various charging protocols and can be configured to meet specific battery requirements. The IC includes advanced protection features to prevent damage to the battery and the device. The battery temperature sensing capability ensures safe charging within the specified temperature range. It is typically packaged in a small form factor, surface-mount package for easy integration into portable devices. Its dynamic power management capabilities optimize charging performance based on available input power, preventing overload and ensuring stable operation. The input current limiting feature protects the charging source from being overloaded by the device. The low quiescent current minimizes battery drain when the device is not charging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,657 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess