EN
  • EN
  • DE

Q-722

Part No Q-722
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC PLUG NEMA 6-15R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 6-15R
Connector Type Plug, Female Sockets
Current Rating (Amps) 15A
Voltage Rating 250VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Screw
Features Cable Clamp
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536526-Q-722
Ultra Librarian 3D Model Ultra Librarian Q-722 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
AC PLUG NEMA L5-30P
Need more? Email Us
Amphenol
AC PLUG CUSTOM CONN
Need more? Email Us
Qualtek
AC PLUG NEMA 5-20R
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
Molex, LLC
AC PLUG NEMA 5-15P
Need more? Email Us
Schurter Inc.
PWR ENT RCPT GSP1 APPL 10A PNL
Need more? Email Us
Schurter Inc.
AC RCPT NEMA 1-15R
Need more? Email Us
Eaton Bussmann
PHOTO RECEPT
Need more? Email Us
Molex, LLC
AC PLUG NEMA 5-15P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess