EN
  • EN
  • DE

Q-718

Part No Q-718
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC PLUG NEMA 5-20R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 5-20R
Connector Type Plug, Female Sockets
Current Rating (Amps) 20A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Screw
Features Cable Clamp
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536524-Q-718
Ultra Librarian 3D Model Ultra Librarian Q-718 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
Amphenol
AC PLUG CUSTOM CONN
Need more? Email Us
Schurter Inc.
AC RCPT NEMA 1-15R
Need more? Email Us
Anderson Power Products, Inc.
SAF-D-GRID STD.RECEPTACLE 1.2MM
Need more? Email Us
Amphenol
AC RCPT CUSTOM CONN
Need more? Email Us
Eaton Bussmann
PHOTO RECPT
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess