EN
  • EN
  • DE

MPC8541PXALF

Part No MPC8541PXALF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI
Win Source Part Number 766343-MPC8541PXALF
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8541
Introduction Date September 13, 2005
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MPC8541PXALF CAD Model

Description

The NXP MPC8541PXALF is a highly integrated microprocessor that is part of NXP's PowerQUICC™ III family of processors. This advanced system-on-chip (SoC) solution is designed to meet the requirements of high-performance embedded applications in networking, telecommunications, and computing markets. It is based on the PowerPC e500 core and is built using NXP's high-performance silicon-on-insulator (SOI) process technology to deliver exceptional speed and power efficiency.

Key Features:

  • Core: PowerPC e500 core with a frequency of up to 833 MHz, ensuring robust computing capabilities for demanding applications.
  • Cache: Integrated L1 cache with 32 KB instruction and 32 KB data cache, and a large 256 KB L2 cache to enhance performance.
  • Memory Controller: Integrated DDR SDRAM memory controller supporting DDR1 and DDR2, which provides fast and flexible memory access.
  • Networking: Dual integrated Gigabit Ethernet controllers for high-speed networking and data transfer capabilities.
  • PCI Express: PCI Express interface for high-speed peripheral connectivity, enhancing the overall system I/O capabilities.
  • Serial RapidIO: Support for Serial RapidIO bus technology, enabling high-speed interconnects and efficient data transfer between chips.
  • Security: Advanced security features including a security engine for encryption and secure boot to protect sensitive data.

Applications:

The MPC8541PXALF processor is ideal for a variety of high-performance embedded systems, including:

  • Enterprise networking equipment such as routers, switches, and security appliances.
  • Telecommunications infrastructure like wireless base stations and network control planes.
  • High-end imaging, industrial automation, and medical equipment.
  • Storage systems that require high data throughput and reliable operation.

Reliability and Support:

NXP is known for its commitment to quality and long-term reliability. The MPC8541PXALF is backed by NXP's extensive support and documentation, ensuring that developers have access to the resources they need to successfully integrate this processor into their products. With its combination of performance, integration, and efficiency, the MPC8541PXALF is a powerful choice for system designers looking to push the boundaries of what's possible in embedded computing.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess