Products specifications Report Issue?

Categories RF/IF and RFID
Features Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Card Edge
Manufacturer Quectel
Package Reel - TR
Operating Temperature Range -35°C ~ 75°C
Mounting Card Edge
Package Module
Family Name EC25
MSL Level 3 (168 Hours)
Other Part Number 2958-EC25AFA-512-STDTR, 2958-EC25AFA-512-STDDKR, 2958-EC25AFA-512-STDCT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869999-EC25AFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC25AFA-512-STD CAD Model

Description

The EC25AFA-512-STD is a transceiver module from Quectel.

  • Connectivity: Cellular, navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, and LTE
  • Frequencies: 1.561GHz, 1.575GHz, and 1.602GHz
  • Antenna: Not included
  • Mounting Type: Card edge
  • Package: Reel-TR

You May Also Be Interested in

U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
ECAD model for MGM13S12F512GA-V2R
Espressif
SMD MODULE, ESP32-S3FN8, 8 MB SP
Lowest to $3.3771
ECAD model for ESP32-S3-MINI-1-N8
U-blox
DUAL CORE BLE 5.2 MODULE, PCBANT / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount
Need more? Email Us
ECAD model for NORA-B106-00B
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
Espressif
RF TXRX MODULE WIFI U.FL SMD
Lowest to $4.6443
ECAD model for ESP32-WROOM-32U-N4
Espressif
RF TXRX MOD WIFI UFL SMD
Lowest to $3.7671
ECAD model for ESP-WROOM-02U-N2
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
Microchip Technology
Bluetooth® 4.2 Dual-Mode Module
Need more? Email Us
ECAD model for BM78SPPS5MC2-0002AA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.6736 $121.3472
3+ $49.7836 $149.3508
5+ $48.2278 $241.1390
6+ $46.6721 $280.0326
8+ $45.1164 $360.9312
10+ $40.4490 $404.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 349 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention