Products specifications

Win Source Part Number WS1310551-LC29HAAMD
Category RF and Wireless >RF Transceiver Modules and Modems
Mfr Quectel
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
RF Family/Standard Navigation
Protocol BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Data Rate 3Mbps
Sensitivity -165dBm
Serial Interfaces I2C, SPI, UART, USB
Antenna Type Antenna Not Included
Ultra Librarian 3D Model Ultra Librarian LC29HAAMD CAD Model

Description

  • Multi-GNSS engine for GPS, GLONASS, BDS, Galileo and QZSS
  • Reception of L1 and L5 GNSS bands signals concurrently
  • Integrated DR function (optional)
  • RTK (optional) providing sub-meter accuracy with fast convergence time and outstanding performance
  • Output GNSS and IMU raw data messages (optional)
  • Integrated LNA for high sensitivity
  • Integrated diplexer for noise cancellation
  • UART, I2C and SPI interfaces
  • Integrated AGNSS function
  • Integrated AIC and jamming function

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
ECAD model for MGM13S12F512GA-V2R
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $27.2959
ECAD model for MGM13S12F512GA-V3R
Digi International
RF TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for CC-WMX-JN58-NE
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
NXP / Nexperia
RF TXRX MOD 802.15.4 TRACE ANT
Need more? Email Us
ECAD model for JN5121-000-M00T
Microchip Technology
RF TXRX MODULE 802.15.4 U.FL SMD
Lowest to $46.9173
ECAD model for MRF24J40ME-I/RM
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.5475
ECAD model for BGM13P32F512GA-V2
Texas Instruments
WL18xxMOD WiLink 8 Single-Band Combo Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Lowest to $22.7425
ECAD model for WL1835MODGBMOCR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8891 $59.4455
11+ $9.7552 $107.3072
16+ $9.4504 $151.2064
22+ $9.1455 $201.2010
29+ $8.8407 $256.3803
38+ $7.9261 $301.1918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention