EN
  • EN
  • DE
  • IT

MGM210PA32JIA2

Part No MGM210PA32JIA2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description MODULE MIGHTY GECKO 20BD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Mighty Gecko
Package Strip
Product Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Modulation DSSS, GFSK, O-QPSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 2Mbps
Power - Output 20dBm
Sensitivity -104.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32MG21
Memory Size 1MB Flash, 96kB RAM
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 9.1mA ~ 9.9mA
Current - Transmitting 59.7mA ~ 181.3mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 31-SMD Module
Base Product Number MGM210
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1373303-MGM210PA32JIA2
Ultra Librarian 3D Model Ultra Librarian MGM210PA32JIA2 CAD Model

Description

The Silicon Labs Mighty Gecko RF transceiver module is a versatile wireless communication solution.

  • Frequency: 2.4GHz to 2.4835GHz
  • Protocols: 802.15.4, Bluetooth v5.3, Thread, and Zigbee
  • Data Rate: 2Mbps
  • Antenna: Integrated Chip Antennas
  • Power Output: 20dBm
  • Sensitivity: -104.5dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, PWM, SPI, and UART
  • Package: 31-SMD Module

You May Also Be Interested in

U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3016 $75.9048
6+ $20.7603 $124.5618
9+ $20.1115 $181.0035
12+ $19.4628 $233.5536
15+ $18.8140 $282.2100
20+ $16.8678 $337.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess