Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086755-QL2007-0PF144C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2007-0PF144C CAD Model

Description

The QL2007-0PF144C is a member of the QuickLogic pASIC 2 family of programmable logic devices (PLDs). These devices are designed to provide flexible and cost-effective solutions for a variety of digital logic applications. This particular variant comes in a 144-pin PQFP (Plastic Quad Flat Pack) package, offering a compact footprint for board-level integration.

Applications:

  • Prototyping: Used for rapid prototyping of digital circuits before committing to fixed ASICs.
  • Glue Logic: Implements glue logic functions to interface between different components in a system.
  • Address Decoding: Used in memory systems for address decoding and memory management.
  • State Machines: Implements complex state machines for control and sequencing.
  • Peripheral Control: Used to control and interface with various peripheral devices.

Features:

  • High-Speed Performance: Offers high-speed operation for demanding applications.
  • Flexible Routing: Provides flexible routing resources to facilitate complex designs.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • In-System Programmability: Supports in-system programmability, allowing for easy design updates and modifications.
  • 144-Pin PQFP Package: Comes in a 144-pin PQFP package for easy surface mounting.

Benefits:

  • Reduced Time to Market: Accelerates product development by enabling rapid prototyping and design iteration.
  • Increased Design Flexibility: Offers greater design flexibility compared to fixed ASICs.
  • Lower Development Costs: Reduces development costs by eliminating the need for expensive ASIC design and fabrication.
  • Simplified System Integration: Simplifies system integration by providing a single-chip solution for multiple logic functions.
  • Easy Design Updates: Enables easy design updates and modifications through in-system programmability.

Additional Details:

The QL2007-0PF144C is typically programmed using QuickLogic's development tools. These tools provide a comprehensive environment for design entry, simulation, and programming. The device operates over a specific voltage range, typically 3.3V or 5V, and has a specified operating temperature range. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Qorvo US Inc.
Digital Step Attenuator RFSA3713 7-Bit 1-CH 6000MHz 16-Pin QFN T/R
Lowest to $5.9091
ECAD model for RFSA3713TR7
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RHRP30120RHR30120
Ohmite
Need more? Email Us
ECAD model for RWS05 R05 J B
Ricoh
Need more? Email Us
ECAD model for RH5VT16AA-T2
Kemet
0, 22 U 450V Bulk Rohs-prc
Need more? Email Us
ECAD model for R60ZI3220ZA30K
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Murata Electronics North America
Need more? Email Us
ECAD model for RF-PER21AK-600N
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RFD15N05
Qorvo US Inc.
Need more? Email Us
ECAD model for RFVC2081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention