EN
  • EN
  • DE

QL3004-0PL84C

Part No QL3004-0PL84C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086761-QL3004-0PL84C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL3004-0PL84C CAD Model

Description

The QL3004-0PL84C belongs to the QuickLogic pASIC 3 family, offering an advancement over the pASIC 2 series with increased performance and density. This specific device comes in an 84-pin PLCC (Plastic Leaded Chip Carrier) package. The QL3004 is designed to provide a cost-effective and flexible solution for a variety of applications requiring moderate logic complexity.

Applications:

  • Advanced Glue Logic: Implements more complex glue logic functions for connecting different system components.
  • Peripheral Interface Controllers: Used for controlling and interfacing with various peripheral devices.
  • Data Encryption/Decryption: Suitable for implementing basic data encryption and decryption algorithms.
  • Motor Control: Used in motor control applications, implementing control logic and feedback loops.
  • Programmable Logic Controllers (PLCs): Used as a component in programmable logic controllers.

Features:

  • Higher Density: Offers a higher logic density compared to the pASIC 2 family.
  • Improved Performance: Provides improved speed and performance for demanding applications.
  • Flexible Routing Resources: Features flexible routing resources for efficient signal routing.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • 84-Pin PLCC Package: Comes in an 84-pin PLCC package for easy board-level integration.

Benefits:

  • Increased System Integration: Enables greater system integration by integrating more logic functions into a single chip.
  • Enhanced Performance: Improves system performance with its higher speed and density.
  • Reduced Board Size: Minimizes board size requirements due to its compact package.
  • Lower Power Dissipation: Reduces power dissipation, extending battery life in portable devices.
  • Faster Time-to-Market: Accelerates product development through rapid prototyping and design iteration.

Additional Details:

The QL3004-0PL84C is programmed using QuickLogic's development software. The software provides a comprehensive design environment, including schematic capture, HDL coding, and simulation tools. The datasheet contains detailed information on electrical characteristics, timing parameters, and package dimensions. Ensure proper handling and soldering techniques are used for the PLCC package.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess