EN
  • EN
  • DE

9422-9113-000

Part No 9422-9113-000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA F STR BHD SP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Product Status Active
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder Cup
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number 9422-9113
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 812469-9422-9113-000
Ultra Librarian 3D Model Ultra Librarian 9422-9113-000 CAD Model

Description

The SMA Coaxial Connector Assembly is a high-performance RF connector from Radiall USA, Inc.

  • Maximum Frequency: 18 GHz
  • Material: Stainless Steel
  • Contact Termination: Solder Cup
  • Fastening: Threaded
  • Mounting Type: Bulkhead - rear side nut
  • Pieces per Package: 3
  • Includes: Lockwasher, Nut

You May Also Be Interested in

LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess