EN
  • EN
  • DE

R125073000

Part No R125073000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Box
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Crimp or Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-174, 316
Fastening Type Threaded
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names R125.073.000,2266-R125073000,2201-R125073000
Standard Package 100
Win Source Part Number 1222673-R125073000
Ultra Librarian 3D Model Ultra Librarian R125073000 CAD Model

Description

The electronic component with the Win Source Part Number 1222673-R125073000 is a connector, interconnects>coaxial connector (RF) that has a plug, male pin connector type from Radiall USA, Inc.

  • Connector Type: Plug, Male Pin
  • Fastening Type: Threaded
  • Package: Box
  • Reliability: Reliable and efficient part
  • Impedance: 50Ohm
  • Voltage Rating: 500V
  • Housing Color: Gold
  • Frequency Range: Up to 12.4 GHz
  • Cable Compatibility: RG-174 and 316 cable groups

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess