EN
  • EN
  • DE

EPXBE06PB

Part No EPXBE06PB
Manufacturer Radiall USA, Inc.
Catalog Backplane Connectors
Description EPXBE06PB / Backplane Connectors - ARINC Inserts Pin Assembly 6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - ARINC Inserts
Mfr Radiall USA, Inc.
Series EPX®
Package Box
Type Pin Assembly
Contact Layout, Typical 6
Class Code B
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1352133-EPXBE06PB
Ultra Librarian 3D Model Ultra Librarian EPXBE06PB CAD Model

Description

The EPX series from Radiall USA, Inc. offers high-quality backplane connectors that are perfect for ARINC inserts.

  • Series: EPX
  • Part Type: Pin Assembly
  • Package: Box
  • Contact Layout: 6
  • Class Code: B
  • MSL Level: Not Applicable
  • HTSUS: 8536.69.4030

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess