EN
  • EN
  • DE

5.52.008.115/0000

Part No 5.52.008.115/0000
Manufacturer RAFI USA
Catalog Switches Accessories - Caps
Description SWITCH CAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr RAFI USA
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round, Concave
Color Clear
Size 15.20mm L x 15.20mm W
Base Product Number 5.52008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375940-5.52.008.115/0000
Ultra Librarian 3D Model Ultra Librarian 5.52.008.115/0000 CAD Model

Description

The RAFI USA Switch Accessories Caps are a versatile addition to any electronic setup. These caps are designed to fit perfectly with switches, providing a comfortable and ergonomic grip for users manufactured by RAFI USA.

  • Color: Clear
  • Shape: Round, Concave
  • Size: 15.20mm L x 15.20mm W
  • Switch Type: Pushbutton
  • Material: High-Quality Materials

You May Also Be Interested in

EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND GREEN/WHITE
Need more? Email Us
MEC Switches
CAP TACTILE 1/4 RING WHITE
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE GREEN
Need more? Email Us
NKK Switches
CAP TOGGLE PADDLE WHITE
Need more? Email Us
C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
MEC Switches
CAP TACT RECT BLK/TRANS LENS
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess