EN
  • EN
  • DE

RH100-27.000-18-F-2020-TR

Part No RH100-27.000-18-F-2020-TR
Manufacturer Raltron Electronics Corporation
Catalog Oscillators
Description CRYSTAL 27.0000MHZ 18PF SMD  /  27 MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Raltron Electronics
Series RH100
Package Tape & Reel
Type MHz Crystal
Frequency 27 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names 2151-RH100-27.000-18-F-2020-TRCT,2151-RH100-27.000-18-F-2020-TR,2151-RH100-27.000-18-F-2020-TRDKR
Standard Package 3,000
Win Source Part Number 1200515-RH100-27.000-18-F-2020-TR
Ultra Librarian 3D Model Ultra Librarian RH100-27.000-18-F-2020-TR CAD Model

Description

The RH100-27.000-18-F-2020-TR is a crystal oscillator manufactured by Raltron Electronics Corporation. Crystal oscillators like this are used to provide a stable and accurate clock signal for various electronic devices and circuits. The '27.000' indicates the frequency (27 MHz), and the other parameters specify details about the crystal's characteristics and packaging.

Applications

  • Microcontrollers
  • Communication devices
  • Real-time clocks
  • Signal generators
  • Frequency synthesizers

Features

  • Surface mount design
  • Stable frequency output
  • Low jitter
  • Compact size
  • Tight frequency tolerance

Benefits

  • Provides a reliable and accurate clock signal.
  • Simplifies circuit design with integrated oscillator functionality.
  • Reduces board space due to its compact size.
  • Enhances system performance with low jitter.
  • Suitable for high-frequency applications.

Specifications

This crystal oscillator operates at a frequency of 27.000 MHz. Important specifications include the frequency stability (measured in ppm), operating temperature range, load capacitance, and aging. The supply voltage requirement is usually 3.3V or 5V. The packaging (TR likely indicates Tape and Reel) is also essential for automated assembly. Detailed specifications for the oscillator, including frequency tolerance, startup time, and output waveform characteristics, are provided in the manufacturer's datasheet.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess